104V Clamp 14.6A Ipp Tvs Diode Through Hole 1.5KE
104V Clamp 14.6A Ipp Tvs Diode Through Hole 1.5KE
1.5kW Bidirectional TVS Diode, 75V, DO-201, Through Hole Product overview: 1.5KE75CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE75CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 75V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 75V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 64.1VWM 104VC 1.5KE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE75CA-E3/54GITR-ND | 144-1.5KE75CA-E3/54 | 08R3845 | 78K1596 | 1.5KE75CA-E3/54 |
| Product Name | TVS Diodes | Through-Hole 75V TVS Protection Diode | Tvs Diode, 1.5Kw, 75V, 1.5Ke; Product Range Vishay | Tvs Diode, 1.5Kw, 75V, 1.5Ke, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201 | DO-201; DO-201 | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 104 volts | 104 volts | |||
| VBR | 71.3 volts | 71.3 volts | 71.3 volts |