Vishay Intertechnology, Inc. TVS Diodes 1.5KE82CA-E3/73

Description
113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE82CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
70.1V 113V TVS Protection Diode - 144-1.5KE82CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70.1V 113V TVS Protection Diode
144-1.5KE82CA-E3/73
70.1V 113V TVS Protection Diode 144-1.5KE82CA-E3/73
TVS DIODE 70.1V 113V 1.5KE Product overview: 1.5KE82CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 70.1V 113V 1.5KE Product overview: 1.5KE82CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE82CA-E3/73 - 1000561-1.5KE82CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE82CA-E3/73
1000561-1.5KE82CA-E3/73
TVS - TVS - Diodes - 1.5KE82CA-E3/73 1000561-1.5KE82CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1000561-1.5KE82CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 70.1V Minimum Breakdown Voltage: 77.9V Max Clamping Voltage: 113V Peak Pulse Current(Ippm): 13.3A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000561-1.5KE82CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 70.1V
Minimum Breakdown Voltage: 77.9V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 13.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5Kw,82V 5%,bidir,axial Tvs Vishay - 78K1640 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,82V 5%,bidir,axial Tvs Vishay
78K1640
1.5Kw,82V 5%,bidir,axial Tvs Vishay 78K1640
1.5KW,82V 5%,BIDIR,AXIAL TVS

1.5KW,82V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE82CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE82CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE82CA-E3/73
TVS DIODE 70.1VWM 113VC 1.5KE

TVS DIODE 70.1VWM 113VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE82CA-E3/73-ND 144-1.5KE82CA-E3/73 1000561-1.5KE82CA-E3/73 78K1640 1.5KE82CA-E3/73
Product Name TVS Diodes 70.1V 113V TVS Protection Diode TVS - TVS - Diodes - 1.5KE82CA-E3/73 1.5Kw,82V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 113 volts 113 volts 113 volts
VBR 77.9 volts 77.9 volts 77.9 volts
Unlock Full Specs
to access all available technical data