Micro Commercial Components Corp. TVS Diodes 15KP85CA-TP

Description
137V Clamp Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet
Description
137V Clamp Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 15KP85CA-TPTR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp Ipp Tvs Diode Through Hole R-6

137V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 15KP85CA-TPCT-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp Ipp Tvs Diode Through Hole R-6

137V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Protection Diode - 144-15KP85CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-15KP85CA-TP
TVS Protection Diode 144-15KP85CA-TP
TVS DIODE 85VWM 137VC R6 Product overview: 15KP85CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP85CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 85VWM 137VC R6 Product overview: 15KP85CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP85CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 15KP85CA-TP - 1006426-15KP85CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 15KP85CA-TP
1006426-15KP85CA-TP
TVS - TVS - Diodes - 15KP85CA-TP 1006426-15KP85CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1006426-15KP85CA-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: R-6 STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Power Dissipation - Pd: 15000W (15kW) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1006426-15KP85CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Power Dissipation - Pd: 15000W (15kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 15KP85CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
15KP85CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KP85CA-TP
TVS DIODE 85VWM 137VC R6

TVS DIODE 85VWM 137VC R6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 15KP85CA-TPTR-ND 144-15KP85CA-TP 1006426-15KP85CA-TP 15KP85CA-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 15KP85CA-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package R-6, Axial Tape & Reel (TR) R-6 R-6
Peak Pulse Power 15000 watts 15000 watts 15000 watts
VC 137 volts 137 volts 137 volts
Unlock Full Specs
to access all available technical data