Manufacturer: Vishay
Win Source Part Number: 1000556-1.5KE75A-E3/
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 104V
Peak Pulse Current(Ippm): 14.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
1.5KW,75V 5%,UNIDIR,AXIAL TVS
TVS DIODE 64.1VWM 104VC 1.5KE
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000556-1.5KE75A-E3/73 | 78K1586 | 1.5KE75A-E3/73 |
| Product Name | TVS - TVS - Diodes - 1.5KE75A-E3/73 | 1.5Kw,75V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 1.5KE | 1.5KE | |
| VWM | 64.1 volts | ||
| IPPM | 14.6 amps | ||
| VC | 104 volts | 104 volts |