Bidirectional 1500W TVS diode,1.5KE68CA
Bidirectional 1500W TVS diode,1.5KE68CA
Bidirectional 1500W TVS diode,1.5KE68CA
121V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-201
121V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 58.1VWM 121VC DO201
DIODE, TVS, 68V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4864432 | 4864432P | 497-12031-1-ND | 1.5KE68CA | 26M5489 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 68V, 1.5Kw; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| Direction | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 |