10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE
Manufacturer: Vishay
Win Source Part Number: 1000547-1.5KE6.8A-E3
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 143A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
TVS DIODE 5.8VWM 10.5VC 1.5KE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE6.8A-E3/73-ND | 1000547-1.5KE6.8A-E3/73 | 1.5KE6.8A-E3/73 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE6.8A-E3/73 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 10.5 volts | 10.5 volts | 10.5 volts |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |