STMicroelectronics, Inc. TVS Diodes 1.5KE6V8CA

Description
Bidirectional 1500W TVS diode,1.5KE6V8CA
Request a Quote Datasheet
Description
Bidirectional 1500W TVS diode,1.5KE6V8CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 4860755 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4860755
TVS Diodes 4860755
Bidirectional 1500W TVS diode,1.5KE6V8CA

Bidirectional 1500W TVS diode,1.5KE6V8CA

Supplier's Site
TVS Diodes - 9196419 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9196419
TVS Diodes 9196419
Bidirectional 1500W TVS diode,1.5KE6V8CA

Bidirectional 1500W TVS diode,1.5KE6V8CA

Supplier's Site
TVS Diodes - 4860755P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4860755P
TVS Diodes 4860755P
Bidirectional 1500W TVS diode,1.5KE6V8CA

Bidirectional 1500W TVS diode,1.5KE6V8CA

Supplier's Site
Circuit Protection - TVS - Diodes - 1334723-1.5KE6V8CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334723-1.5KE6V8CA
Circuit Protection - TVS - Diodes 1334723-1.5KE6V8CA
Manufacturer: STMicroelectronics Win Source Part Number: 1334723-1.5KE6V8CA Category: Circuit Protection>TVS - Diodes Packaging: Cut Tape (CT),Tape & Box (TB) Type: Zener Applications: General Purpose Standard Package: 600 Mounting: Through Hole Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Voltage - Breakdown (Min): 6.45V Voltage - Clamping (Max) @ Ipp: 13.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Capacitance @ Frequency: 4750pF @ 1MHz Current - Peak Pulse (10/1000µs): 746A (8/20µs) Supplier Device Package: DO-201 Case / Package: DO-201AA, DO-27, Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 15KE6V8CA,497-12744- 1,1.5KE6V8CA-ND,497- 12744-3 Base Product Number: 1.5KE6V8 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1334723-1.5KE6V8CA
Category: Circuit Protection>TVS - Diodes
Packaging: Cut Tape (CT),Tape & Box (TB)
Type: Zener
Applications: General Purpose
Standard Package: 600
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 4750pF @ 1MHz
Current - Peak Pulse (10/1000µs): 746A (8/20µs)
Supplier Device Package: DO-201
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 15KE6V8CA,497-12744-1,1.5KE6V8CA-ND,497-12744-3
Base Product Number: 1.5KE6V8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
6.8V TVS Protection Diode - 144-1.5KE6V8CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V TVS Protection Diode
144-1.5KE6V8CA
6.8V TVS Protection Diode 144-1.5KE6V8CA
1.5kW Bidirectional TVS Diode, 6.8V DC, DO-201 Product overview: 1.5KE6V8CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6V8CA can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 6.8V DC, DO-201 Product overview: 1.5KE6V8CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6V8CA can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-12744-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12744-1-ND
TVS Diodes 497-12744-1-ND
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201

13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 497-12744-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12744-3-ND
TVS Diodes 497-12744-3-ND
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201

13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE6V8CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE6V8CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE6V8CA
TVS DIODE 5.8VWM 13.4VC DO201

TVS DIODE 5.8VWM 13.4VC DO201

Supplier's Site
Diode, Tvs, 6.8V, 1.5Kw; Product Range Stmicroelectronics - 26M5486 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.8V, 1.5Kw; Product Range Stmicroelectronics
26M5486
Diode, Tvs, 6.8V, 1.5Kw; Product Range Stmicroelectronics 26M5486
DIODE, TVS, 6.8V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:13.4V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45V RoHS Compliant: Yes

DIODE, TVS, 6.8V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:13.4V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45V RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 5.8 V, Do-201, 2, 6.45 V Rohs Compliant Stmicroelectronics - 45Y9155 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 5.8 V, Do-201, 2, 6.45 V Rohs Compliant Stmicroelectronics
45Y9155
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 5.8 V, Do-201, 2, 6.45 V Rohs Compliant Stmicroelectronics 45Y9155
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 5.8 V, DO-201, 2, 6.45 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 5.8 V, DO-201, 2, 6.45 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 4860755 4860755P 1334723-1.5KE6V8CA 144-1.5KE6V8CA 497-12744-1-ND 1.5KE6V8CA 26M5486
Product Name TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes 6.8V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 6.8V, 1.5Kw; Product Range Stmicroelectronics
Configuration Single Single Single Single
Direction Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Do-201 DO-201; DO-201 DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201
Pin Count 2 2
Unlock Full Specs
to access all available technical data