The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
241.9V Clamp 62.4A Ipp Tvs Diode Through Hole P600
241.9V Clamp 62.4A Ipp Tvs Diode Through Hole P600
TVS DIODE 150VWM 241.9VC P600
TVS DIODE 150VWM 241.9VC P600
TVS DIODE 150VWM 241.9VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA150A | 15KPA150ATR-ND | 15KPA150A | 15KPA150A | 01P9693 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Full Reel; Product Range Littelfuse |
| VC | 242 volts | 242 volts | 242 volts | ||
| VBR | 168 to 184 volts | 168 volts | 168 volts | 168 volts | |
| Configuration | Single | ||||
| Package | P600, Axial | P600 | P600-2 | Axial Leaded | |
| Peak Pulse Power | 15000 watts | 15000 watts |