92V Clamp 16.3A Ipp Tvs Diode Through Hole Axial
TVS DIODE 58.1VWM 92VC AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE68ARL4GOSTR-ND | 1.5KE68ARL4G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AD, Axial | Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 92 volts | 92 volts |