113V Clamp 13.5A Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W, 70.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-201, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 1.5KE82CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82CA-B can be used for catalog matching and distributor lookup.
TVS DIODE 70.1VWM 113VC DO201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE82CA-BLF-ND | 144-1.5KE82CA-B | 1.5KE82CA-B |
| Product Name | TVS Diodes | 1500W 70.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 113 volts | 113 volts |