125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE
1.5kW Bidirectional TVS Diode, 125V Clamp, 1uA Leakage Product overview: 1.5KE91CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 125V, 1uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 125V, 1uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE91CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 77.8VWM 125VC 1.5KE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE91CA-E3/54GITR-ND | 144-1.5KE91CA-E3/54 | 1.5KE91CA-E3/54 |
| Product Name | TVS Diodes | 125V 1uA TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 125 volts | 125 volts |