Manufacturer: STMicroelectronics
Win Source Part Number: 1097733-SMBJ154A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 154V
Minimum Breakdown Voltage: 171V
Max Clamping Voltage: 317V
Peak Pulse Current(Ippm): 12.6A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Trans Voltage Suppressor Diode, 4000W, 154V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
600W TVS Diode, 154V, Unidirectional, SMB, 360pF, 12.6A Product overview: SMBJ154A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 154V, 360pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 154V, 360pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ154A-TR can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 600W 154V Unidirect
TVS DIODE 154VWM 246VC SMB
TRANSIL 600W 154V UNIDIRECTIONAL SMB; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 154VWM 246VC SMB
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097733-SMBJ154A-TR | 497-4292-1-ND | SMBJ154A-TR | 144-SMBJ154A-TR | SMBJ154A-TR | SMBJ154A-TR | 33R1047 | SMBJ154A-TR |
| Product Name | TVS - TVS - Diodes - SMBJ154A-TR | TVS Diodes | 600W 154V 360pF TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transil 600W 154V Unidirectional Smb; Product Range Stmicroelectronics | TVS Diodes | |
| Package | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | Tape and Reel | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | ||
| VWM | 154 volts | |||||||
| IPPM | 12.6 amps | |||||||
| VC | 317 volts | 246 volts | 246 volts | 246 volts | ||||
| VBR | 171 volts | 171 volts | 171 volts | 171 volts |