24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMBJ Series, Unidirectional, 15 V, DO-214AA, 2, 16.7 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMBJ15ABDKR-ND | 67R0148 | 04X6787 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 15 V, Do-214Aa, 2, 16.7 V Rohs Compliant Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | ||
| VC | 24.4 volts | ||
| VBR | 16.7 volts |