24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
DIODE TVS 15V 600W SMB BI-DIR
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-2108-2-ND | 186-SMBJ15CA-HF |
| Product Name | TVS Diodes | DIODE TVS 15V 600W SMB BI-DIR |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | |
| VC | 24.4 volts |