Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805079-SMBJ15A-E3/5B
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Current - Peak Pulse (10/1000μs): 24.6A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 24.4V
Part Number Series: SMBJ
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diode, 600W, 15V, Unidirectional, DO-214AA, SMD Product overview: SMBJ15A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15A-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE, UNIDIR, 15V, DO-214AA-2 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 805079-SMBJ15A-E3/5B | SMBJ15A-E3/5BGITR-ND | 144-SMBJ15A-E3/5B | SMBJ15A-E3/5B | 57AJ0554 |
| Product Name | TVS - TVS - Diodes - SMBJ15A-E3/5B | TVS Diodes | SMD 600W 15V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 15V, Do-214Aa-2 Rohs Compliant Vishay |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 24.4 volts | 24.4 volts | 24.4 volts | ||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |