Vishay Precision Group SMD 600W 16V 26V TVS Protection Diode SMBJ16A-E3/52

Description
600W TVS Diode, Unidirectional, 16V, 26V Clamp, DO-214AA, SMD Product overview: SMBJ16A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 16V, 26V Clamp, DO-214AA, SMD Product overview: SMBJ16A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 16V 26V TVS Protection Diode
144-SMBJ16A-E3/52
SMD 600W 16V 26V TVS Protection Diode 144-SMBJ16A-E3/52
600W TVS Diode, Unidirectional, 16V, 26V Clamp, DO-214AA, SMD Product overview: SMBJ16A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 16V, 26V Clamp, DO-214AA, SMD Product overview: SMBJ16A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ16A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ16A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ16A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ16A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ16A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ16A-E3/52
TVS DIODE 16VWM 26VC DO214AA

TVS DIODE 16VWM 26VC DO214AA

Supplier's Site
TVS Diodes SMBJ16A-E3/52
TVS DIODE 16VWM 26VC DO214AA

TVS DIODE 16VWM 26VC DO214AA

Supplier's Site Datasheet
TVS DIODE 16V 26V DO214AA - 884-SMBJ16A-E3/52 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 16V 26V DO214AA
884-SMBJ16A-E3/52
TVS DIODE 16V 26V DO214AA 884-SMBJ16A-E3/52
TVS DIODE 16V 26V DO214AA

TVS DIODE 16V 26V DO214AA

Supplier's Site
Tvs Diode, 600W, 16V, Unidir, Do-214Aa; Product Range Vishay - 60AC3831 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 16V, Unidir, Do-214Aa; Product Range Vishay
60AC3831
Tvs Diode, 600W, 16V, Unidir, Do-214Aa; Product Range Vishay 60AC3831
TVS DIODE, 600W, 16V, UNIDIR, DO-214AA; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 16V, UNIDIR, DO-214AA; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ16A-E3/52 SMBJ16A-E3/52GIDKR-ND SMBJ16A-E3/52 SMBJ16A-E3/52 884-SMBJ16A-E3/52 60AC3831
Product Name SMD 600W 16V 26V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 16V 26V DO214AA Tvs Diode, 600W, 16V, Unidir, Do-214Aa; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data