Diode TVS Single Bi-Dir 15V 600W SMB
Diode TVS Single Bi-Dir 15V 600W SMB
Diode TVS Single Bi-Dir 15V 600W SMB
600W Bidirectional TVS Diode, 15V, SMB, 1.6nF Product overview: SMBJ15CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V, 1.6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, 1.6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15CA-TR can be used for catalog matching and distributor lookup.
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 15V 32.5V SMB
TVS DIODE 15VWM 24.4VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 15 V, DO-214AA, 2, 16.7 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 15 V, DO-214AA, 2, 16.7 V RoHS Compliant: Yes
TVS DIODE 15VWM 24.4VC SMB
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147153 | 7147153P | 144-SMBJ15CA-TR | 497-3004-1-ND | 761-SMBJ15CA-TR | SMBJ15CA-TR | 94W9401 | SMBJ15CA-TR |
| Product Name | TVS Diodes | TVS Diodes | 600W 15V 1.6nF TVS Protection Diode | TVS Diodes | TVS DIODE 15V 32.5V SMB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 15 V, Do-214Aa, 2, 16.7 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Pin Count | 2 | 2 | 2 | |||||
| Direction | Bidirectional | Bidirectional |