24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, UNIDIR, 15V, 600W, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 15VWM 24.4VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ15AHM3_A/H-ND | 82AH9086 | SMBJ15AHM3_A/H |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 15V, 600W, Do-214Aa Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 24.4 volts | 24.4 volts |