TVS DIODE 15VWM 24.4VC SMB Product overview: SMBJ15CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15CAQ-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 895747-SMBJ15CAQ-13-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ15
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMBJ15CAQ-13-FDITR, SMBJ15CAQ-13-FDIDKR,
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB
TVS Diodes / ESD Suppressors 600W Transient Voltage Suppressor
TVS DIODE, BIDIR, 15V, SMB ROHS COMPLIANT: YES
TVS DIODE 15VWM 24.4VC SMB
TVS DIODE 15VWM 24.4VC SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ15CAQ-13-F | 895747-SMBJ15CAQ-13-F | SMBJ15CAQ-13-FDIDKR-ND | SMBJ15CAQ-13-F | 29AK7751 | SMBJ15CAQ-13-F | SMBJ15CAQ-13-F |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMBJ15CAQ-13-F | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 15V, Smb Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | SMB; SMB | SMB; DO-214AA, SMB | SMB-2 | SMB; SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |