The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
TVS SURF MT DO214AA - SMBJ160CA 3K TR
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 160VWM 259VC DO214AA
TVS DIODE 160VWM 259VC DO214AA
TRANSIENT VOLTAGE SUPPRESSION DIODE; Breakdown Voltage:197V; Breakdown Voltage Range:178V to 197V; Clamping Voltage Vc Max:259V; Diode Case Style:DO-214AA; Filter Terminals:Surface Mount; No. of Pins:2; Package / Case:DO-214AA RoHS Compliant: Yes
TVS DIODE, 600W, 160V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ160CA | 552243 | SMBJ160CALFCT-ND | SMBJ160CA | SMBJ160CA | 17H2358 | 18AC7670 |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppression Diode; Breakdown Voltage Littelfuse | Tvs Diode, 600W, 160V, Bidir, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 259 volts | 259 volts | 259 volts | 259 volts | 259 volts | ||
| VBR | 178 to 197 volts | 178 volts | 178 volts | 178 volts | |||
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | DO-214AA | ||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |