26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 16VWM 26VC SMB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ16ABDKR-ND | 67R0152 | SMBJ16A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 26 volts | 26 volts |