Bourns, Inc. TVS Diodes SMBJ150CA-Q

Description
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SMBJ150CA-QTR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 118-SMBJ150CA-QDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 150VWM 243VC DO214AA

TVS DIODE 150VWM 243VC DO214AA

Buy Now Datasheet
TVS Diodes - 118-SMBJ150CA-QCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 150VWM 243VC DO214AA

TVS DIODE 150VWM 243VC DO214AA

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ150CA-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ150CA-Q
TVS Protection Diode 144-SMBJ150CA-Q
TVS DIODE 150VWM 243VC DO214AA Product overview: SMBJ150CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ150CA-Q can be used for catalog matching and distributor lookup.

TVS DIODE 150VWM 243VC DO214AA Product overview: SMBJ150CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ150CA-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1379909-SMBJ150CA-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1379909-SMBJ150CA-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1379909-SMBJ150CA-Q
Win Source Part Number: 1379909-SMBJ150CA-Q Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Automotive, AEC-Q101, SMBJ-Q Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Base Product Number: SMBJ150 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive, Telecom REACH Status: REACH Affected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 150V Voltage - Breakdown (Min): 167V Voltage - Clamping (Max) @ Ipp: 243V Current - Peak Pulse (10/1000µs): 2.5A Power - Peak Pulse: 600W Power Line Protection: No

Win Source Part Number: 1379909-SMBJ150CA-Q
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Automotive, AEC-Q101, SMBJ-Q
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Base Product Number: SMBJ150
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, Telecom
REACH Status: REACH Affected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Voltage - Clamping (Max) @ Ipp: 243V
Current - Peak Pulse (10/1000µs): 2.5A
Power - Peak Pulse: 600W
Power Line Protection: No

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ150CA-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ150CA-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ150CA-Q
TVS DIODE 150VWM 243VC DO214AA

TVS DIODE 150VWM 243VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SMBJ150CA-QTR-ND 144-SMBJ150CA-Q 1379909-SMBJ150CA-Q SMBJ150CA-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 243 volts 243 volts 243 volts
Unlock Full Specs
to access all available technical data