23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ14CAFSTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 23.2 volts |