24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W TVS Diode, Unidirectional, 15V, DO-214AA, 24.4V Clamp Product overview: SMBJ15A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V, 24.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, 24.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15A-E3/52 can be used for catalog matching and distributor lookup.
Unidirectional 600W TVS diode 15V DO214
Unidirectional 600W TVS diode 15V DO214
Unidirectional 600W TVS diode 15V DO214
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE 15VWM 24.4VC DO214AA
Transient Voltage Suppressor, TVS, TRANSZORB SMBJ Series, Unidirectional, 15 V, DO-214AA, 2, 16.7 V RoHS Compliant: Yes
DIODE, TVS, UNIDIRECTIONAL, 600W, 15V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
DIODE, TVS, 15V, 600W, SMB; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMBJ15A-E3/52GITR-ND | 144-SMBJ15A-E3/52 | 6287657 | 6287657P | SMBJ15A-E3/52 | SMBJ15A-E3/52 | 14M6369 | 75R3174 |
| Product Name | TVS Diodes | 600W 15V 24.4V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transzorb Smbj Series, Unidirectional, 15 V, Do-214Aa, 2, 16.7 V Rohs Compliant Vishay | Diode, Tvs, 15V, 600W, Smb; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | |||||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |