The SMBJ16A-HRA is a unidirectional transient voltage suppression (TVS) diode in a DO-214AA SMB package, designed to protect sensitive electronics from voltage transients caused by lightning and other events. It has a peak pulse power dissipation of 600 W at a 10/1000 µs waveform and a standoff voltage of 16.0 V with a breakdown voltage range of 17.80 V to 19.70 V at 1 mA. The clamping voltage is 26.0 V at a peak pulse current of 23.1 A. The diode operates with a maximum junction and storage temperature range of -65 to 150 °C, has a typical thermal resistance from junction to lead of 20 °C/W, and meets MSL level 1 per J-STD-020. It is RoHS compliant, Pb-free (E3), halogen-free, and has a V-0 flammability rating per UL 94. It is certified to IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT), and is UL recognized to ANSI/UL 497B.
The SMBJ-HRA Series High-Reliability Transient Voltage Suppression (TVS) Diode from Littelfuse is an “off-the-shelf” upscreened High-Reliability TVS Diode. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HRA Series, which has undergone a 100% screen sorting process, is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. Littelfuse High-Reliability Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode Product overview: SMBJ16A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16A-HRA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300541-SMBJ16A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMBJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ16A-HRA
TVS DIODE 16VWM 26VC DO214AA
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ16A-HRA | SMBJ16A-HRA-ND | 144-SMBJ16A-HRA | 1300541-SMBJ16A-HRA | SMBJ16A-HRA |
| Product Name | Surface Mount, 600W, High Reliability Series with 100% screen sorting process | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 26 volts | 26 volts | 26 volts | 26 volts | |
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | 17.8 volts | |
| Configuration | Single | Single |