Vishay Precision Group TVS Diodes SMBJ15CD-M3/H

Description
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ15CD-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ15CD-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ15CD-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 15V TVS Protection Diode - 144-SMBJ15CD-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 15V TVS Protection Diode
144-SMBJ15CD-M3/H
600W 15V TVS Protection Diode 144-SMBJ15CD-M3/H
Trans Voltage Suppressor Diode, 600W, 15V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ15CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15CD-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 15V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ15CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15CD-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ15CD-M3/H - 934160-SMBJ15CD-M3/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ15CD-M3/H
934160-SMBJ15CD-M3/H
TVS - TVS - Diodes - SMBJ15CD-M3/H 934160-SMBJ15CD-M3/H
Manufacturer: Vishay Win Source Part Number: 934160-SMBJ15CD-M3/H Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ15 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMBJ15CD-M3/HGIDKR, SMBJ15CD-M3/HGITR, SMBJ15CD-M3/HGICT

Manufacturer: Vishay
Win Source Part Number: 934160-SMBJ15CD-M3/H
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ15
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ15CD-M3/HGIDKR, SMBJ15CD-M3/HGITR, SMBJ15CD-M3/HGICT

Buy Now Datasheet
TVS Diodes SMBJ15CD-M3/H
TVS DIODE 15VWM 24VC DO214AA

TVS DIODE 15VWM 24VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ15CD-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ15CD-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ15CD-M3/H
TVS DIODE 15VWM 24VC DO214AA

TVS DIODE 15VWM 24VC DO214AA

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMBJ15CD-M3/H
TVS Diodes / ESD Suppressors SMBJ15CD-M3/H
TVS Diodes / ESD Suppressors 15V 600W Bidir TransZorb 3.5% Tol

TVS Diodes / ESD Suppressors 15V 600W Bidir TransZorb 3.5% Tol

Buy Now Datasheet
Tvs Diode, 600W, 15V, Bidir, Do-214Aa; Product Range Vishay - 14AC5120 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 15V, Bidir, Do-214Aa; Product Range Vishay
14AC5120
Tvs Diode, 600W, 15V, Bidir, Do-214Aa; Product Range Vishay 14AC5120
TVS DIODE, 600W, 15V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 15V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ15CD-M3/HGITR-ND 144-SMBJ15CD-M3/H 934160-SMBJ15CD-M3/H SMBJ15CD-M3/H SMBJ15CD-M3/H SMBJ15CD-M3/H 14AC5120
Product Name TVS Diodes 600W 15V TVS Protection Diode TVS - TVS - Diodes - SMBJ15CD-M3/H TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 600W, 15V, Bidir, Do-214Aa; Product Range Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) DO-214AA-2 (SMB) DO-214AA
Peak Pulse Power 600 watts 600 watts 600 watts
VC 24 volts 24 volts 24 volts 24 volts
VBR 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data