TVS DIODE 16VWM 26VC DO214AA
TVS DIODE 16VWM 26VC DO214AA
TVS DIODE 16VWM 26VC DO214AA
TVS DIODE, 600W, 16V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
SMBJ DO214AA, UNIDIRECTIONAL 16V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ16A/TR7TR-ND | 29AH1390 | SMBJ16A/TR7 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 16V, Unidir, Do-214Aa; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 26 volts | 26 volts | 26 volts |
| VBR | 17.8 volts | 17.8 volts |