Vishay Precision Group TVS Diodes SMBJ150D-M3/H

Description
239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMBJ150D-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ150D-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ150D-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 150V TVS Protection Diode - 144-SMBJ150D-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 150V TVS Protection Diode
144-SMBJ150D-M3/H
600W 150V TVS Protection Diode 144-SMBJ150D-M3/H
Trans Voltage Suppressor Diode, 600W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ150D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ150D-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ150D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ150D-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ150D-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ150D-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ150D-M3/H
TVS DIODE 150VWM 239VC DO214AA

TVS DIODE 150VWM 239VC DO214AA

Supplier's Site
Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Vishay - 14AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Vishay
14AC5122
Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Vishay 14AC5122
TVS DIODE, 600W, 150V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:239V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 150V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:239V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMBJ150D-M3/HTR-ND 144-SMBJ150D-M3/H SMBJ150D-M3/H 14AC5122
Product Name TVS Diodes 600W 150V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 150V, Unidir, Do-214Aa; Product Range Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) DO-214AA
Peak Pulse Power 600 watts 600 watts
VC 239 volts 239 volts 239 volts
VBR 170 volts 170 volts
Unlock Full Specs
to access all available technical data