Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ15A

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ15A - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ15A
600W Surface Mount TVS Diode SMBJ15A
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - 7645587 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645587
TVS Diodes 7645587
Diode TVS Uni-Directional 15V 600W SMB

Diode TVS Uni-Directional 15V 600W SMB

Supplier's Site
TVS Diodes - 7645587P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645587P
TVS Diodes 7645587P
Diode TVS Uni-Directional 15V 600W SMB

Diode TVS Uni-Directional 15V 600W SMB

Supplier's Site
TVS Diodes - 1791089 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1791089
TVS Diodes 1791089
Diode TVS Uni-Directional 15V 600W SMB

Diode TVS Uni-Directional 15V 600W SMB

Supplier's Site
TVS Diodes - SMBJ15ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ15ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ15ALFCT-ND
TVS Diodes SMBJ15ALFCT-ND
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ15ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ15ALFTR-ND
TVS Diodes SMBJ15ALFTR-ND
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 15V, Do-214Aa; Product Range Littelfuse - 72K7312 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 15V, Do-214Aa; Product Range Littelfuse
72K7312
Tvs Diode, 600W, 15V, Do-214Aa; Product Range Littelfuse 72K7312
TVS DIODE, 600W, 15V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

TVS DIODE, 600W, 15V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 15V, Unidir, Do-214Aa; Product Range Littelfuse - 64AH8545 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 15V, Unidir, Do-214Aa; Product Range Littelfuse
64AH8545
Tvs Diode, 600W, 15V, Unidir, Do-214Aa; Product Range Littelfuse 64AH8545
TVS DIODE, 600W, 15V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 15V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ15A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ15A
TVS DIODE 15VWM 24.4VC DO214AA

TVS DIODE 15VWM 24.4VC DO214AA

Supplier's Site
TVS Diodes - SMBJ15A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ15A
TVS Diodes SMBJ15A
TVS DIODE 15VWM 24.4VC DO214AA

TVS DIODE 15VWM 24.4VC DO214AA

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ15A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ15A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ15A
24.6A 600W 24.4V 16.7V Unidirectional 15V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

24.6A 600W 24.4V 16.7V Unidirectional 15V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ15A 7645587 7645587P SMBJ15ALFDKR-ND 72K7312 64AH8545 SMBJ15A SMBJ15A SMBJ15A
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 600W, 15V, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 15V, Unidir, Do-214Aa; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts
Configuration Single Single Single
Direction Unidirectional Unidirectional Unidirectional Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data