Taiwan Semiconductor Co., Ltd. TVS Diodes SMBJ160CA

Description
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote
Description
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVS Diode, part number 64AH8555, is a bidirectional transient voltage suppressor designed for surface mount applications. It has a maximum non-repetitive peak impulse power dissipation of 600W and a reverse stand-off voltage of 160V. The device features a low-profile DO-214AA package, making it suitable for automated placement in manufacturing processes. It exhibits excellent clamping capability and a fast response time, typically less than 1.0 picosecond. The diode is compliant with RoHS and WEEE directives, and is halogen-free, ensuring it meets environmental standards. With a junction temperature range of -55°C to +150°C, it is suitable for various applications, particularly in switching mode power supplies (SMPS). The device also has a low leakage current of less than 1OºA above 10V, enhancing its reliability in circuit protection.

Datasheet Summary
Powered by GS/AI

The TVS Diode, part number 64AH8555, is a bidirectional transient voltage suppressor designed for surface mount applications. It has a maximum non-repetitive peak impulse power dissipation of 600W and a reverse stand-off voltage of 160V. The device features a low-profile DO-214AA package, making it suitable for automated placement in manufacturing processes. It exhibits excellent clamping capability and a fast response time, typically less than 1.0 picosecond. The diode is compliant with RoHS and WEEE directives, and is halogen-free, ensuring it meets environmental standards. With a junction temperature range of -55°C to +150°C, it is suitable for various applications, particularly in switching mode power supplies (SMPS). The device also has a low leakage current of less than 1OºA above 10V, enhancing its reliability in circuit protection.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ160CAFSDKR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ160CAFSTR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ160CAFSCT-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Tvs Diode, 600W, 160V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor - 64AH8555 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 160V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor
64AH8555
Tvs Diode, 600W, 160V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor 64AH8555
TVS DIODE, 600W, 160V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:160V; Clamping Voltage Vc Max:259V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 160V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:160V; Clamping Voltage Vc Max:259V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ160CAFSDKR-ND 64AH8555
Product Name TVS Diodes Tvs Diode, 600W, 160V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
VC 259 volts 259 volts
VBR 178 volts
Unlock Full Specs
to access all available technical data