24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE 15VWM 24.4VC SMB
TVS Diodes / ESD Suppressors 15volts 600W 5% Bi-Dir. AEC-Q101
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ15CA-QTR-ND | SMBJ15CA-Q | SMBJ15CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 24.4 volts | 24.4 volts |