TVS DIODE 14VWM 23.2VC SMB
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 14VWM 23.2VC SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SMBJ14CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |