23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Vishay SMBJ14CAHM3_A/H TVS Diode
Vishay SMBJ14CAHM3_A/H TVS Diode
Vishay SMBJ14CAHM3_A/H TVS Diode
TVS DIODE, BIDIR, 14V, 600W, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 14VWM 23.2VC DO214AA
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ14CAHM3_A/H-ND | 2190163 | 82AH9085 | SMBJ14CAHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 14V, 600W, Do-214Aa Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 23.2 volts | 23.2 volts | ||
| VBR | 15.6 volts | 15.6 volts |