600W TVS Diode, 16V Reverse Standoff, 26V Clamping, Unidirectional, SMB Product overview: SMBJ16A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16A-E3/5B can be used for catalog matching and distributor lookup.
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 1097740-SMBJ16A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 23.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3,200
TVS DIODE, UNIDIR, 16V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 16VWM 26VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ16A-E3/5B | SMBJ16A-E3/5BGITR-ND | 1097740-SMBJ16A-E3/5B | 57AJ0557 | SMBJ16A-E3/5B |
| Product Name | 600W 16V 26V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ16A-E3/5B | Tvs Diode, Unidir, 16V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |