Vishay Precision Group TVS Diodes SMBJ160CA-E3/52

Description
Vishay SMBJ160CA-E3/52 TVS Diode
Request a Quote Datasheet
Description
Vishay SMBJ160CA-E3/52 TVS Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8193692P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193692P
TVS Diodes 8193692P
Vishay SMBJ160CA-E3/52 TVS Diode

Vishay SMBJ160CA-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 8193692 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193692
TVS Diodes 8193692
Vishay SMBJ160CA-E3/52 TVS Diode

Vishay SMBJ160CA-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 1656126 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656126
TVS Diodes 1656126
Vishay SMBJ160CA-E3/52 TVS Diode

Vishay SMBJ160CA-E3/52 TVS Diode

Supplier's Site
Singapore, Singapore
SMD 600W 160V TVS Protection Diode
144-SMBJ160CA-E3/52
SMD 600W 160V TVS Protection Diode 144-SMBJ160CA-E3/52
600W Bidirectional TVS Diode, 160V, DO-214AA, Surface Mount Product overview: SMBJ160CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ160CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 160V, DO-214AA, Surface Mount Product overview: SMBJ160CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ160CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMBJ160CA-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ160CA-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ160CA-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ160CA-E3/52 - 1097739-SMBJ160CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ160CA-E3/52
1097739-SMBJ160CA-E3/52
TVS - TVS - Diodes - SMBJ160CA-E3/52 1097739-SMBJ160CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097739-SMBJ160CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 160V Minimum Breakdown Voltage: 178V Max Clamping Voltage: 259V Peak Pulse Current(Ippm): 2.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097739-SMBJ160CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 160V
Minimum Breakdown Voltage: 178V
Max Clamping Voltage: 259V
Peak Pulse Current(Ippm): 2.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
Tvs Diode, Bidir, 160V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0559 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 160V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0559
Tvs Diode, Bidir, 160V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0559
TVS DIODE, BIDIR, 160V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 160V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ160CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ160CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ160CA-E3/52
TVS DIODE 160VWM 259VC DO214AA

TVS DIODE 160VWM 259VC DO214AA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8193692P 8193692 144-SMBJ160CA-E3/52 112-SMBJ160CA-E3/52TR-ND 1097739-SMBJ160CA-E3/52 57AJ0559 SMBJ160CA-E3/52
Product Name TVS Diodes TVS Diodes SMD 600W 160V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMBJ160CA-E3/52 Tvs Diode, Bidir, 160V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Direction Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package DO-214 Do-214aa (smb) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Pin Count 2 2
Unlock Full Specs
to access all available technical data