Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794640-SMBJ150-E3/52
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Current - Peak Pulse (10/1000μs): 2.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SMBJ150
Categories: Circuit Protection
Minimum Breakdown Voltage: 167V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 268V
Alternative Parts (Cross-Reference): P6SMBJ150-T3; P6SMBJ150-T3-LF; SMBJ150; SMBJ150HE3/5B;
Introduction Date: July 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 750
268V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 150VWM 268VC DO214AA Product overview: SMBJ150-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ150-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 150VWM 268VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794640-SMBJ150-E3/52 | SMBJ150-E3/52-ND | 144-SMBJ150-E3/52 | SMBJ150-E3/52 |
| Product Name | TVS - TVS - Diodes - SMBJ150-E3/52 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 268 volts | 268 volts | 268 volts | |
| VBR | 167 volts | 167 volts | 167 volts |