Vishay Intertechnology, Inc. TVS Diodes SMBJ15-E3/52

Description
26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ15-E3/52-ND - DigiKey
Thief River Falls, MN, United States
26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ15-E3/52 - 720424-SMBJ15-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ15-E3/52
720424-SMBJ15-E3/52
TVS - TVS - Diodes - SMBJ15-E3/52 720424-SMBJ15-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 720424-SMBJ15-E3/52 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 22.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: SMBJ Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15V Voltage - Breakdown (Minimum): 16.7V Voltage - Clamping (Maximum) at Ipp: 26.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720424-SMBJ15-E3/52
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 22.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: SMBJ
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V
Voltage - Breakdown (Minimum): 16.7V
Voltage - Clamping (Maximum) at Ipp: 26.9V

Buy Now
TVS Protection Diode - 144-SMBJ15-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ15-E3/52
TVS Protection Diode 144-SMBJ15-E3/52
TVS DIODE 15VWM 26.9VC DO214AA Product overview: SMBJ15-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15-E3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 26.9VC DO214AA Product overview: SMBJ15-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ15-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ15-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ15-E3/52
TVS DIODE 15VWM 26.9VC DO214AA

TVS DIODE 15VWM 26.9VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ15-E3/52-ND 720424-SMBJ15-E3/52 144-SMBJ15-E3/52 SMBJ15-E3/52
Product Name TVS Diodes TVS - TVS - Diodes - SMBJ15-E3/52 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 26.9 volts 26.9 volts 26.9 volts
Unlock Full Specs
to access all available technical data