243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Unidirectional TVS Diode, 150V, SMB Package Product overview: SMBJ150A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ150A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 150VWM 243VC DO214AA
TVS DIODE 150VWM 243VC DO214AA
TVS DIODE, 600W, 150V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 150V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ150A-E3/52GITR-ND | 144-SMBJ150A-E3/52 | SMBJ150A-E3/52 | SMBJ150A-E3/52 | 77K4449 | 64AH8550 |
| Product Name | TVS Diodes | 600W 150V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 150V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 150V, Unidir, Do-214Aa Rohs Compliant Vishay |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 243 volts | 243 volts | 243 volts | |||
| VBR | 167 volts | 167 volts | 167 volts |