17.8V 16V 23.1A 26V 600WSMB
17.8V 16V 23.1A 26V 600WSMB
17.8V 16V 23.1A 26V 600WSMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMBJ16CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 26 volts |