23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ14CABCT-ND | 67R0147 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 23.2 volts |