26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 1097742-SMBJ16CA-13-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 23.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
TVS DIODE 16VWM 26VC SMB Product overview: SMBJ16CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 16V, BIDIR, SMB ROHS COMPLIANT: YES
TVS DIODE 16VWM 26VC SMB
TVS DIODE 16VWM 26VC SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ16CA-FDICT-ND | 1097742-SMBJ16CA-13-F | 144-SMBJ16CA-13-F | 29AK7756 | SMBJ16CA-13-F | SMBJ16CA-13-F |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ16CA-13-F | TVS Protection Diode | Tvs Diode, 600W, 16V, Bidir, Smb Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; SMB | Tape & Reel (TR) | SMB; SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 26 volts | 26 volts | 26 volts | 26 volts | ||
| VBR | 17.8 volts | 17.8 volts | 17.8 volts | 17.8 volts |