243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 150V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 150VWM 243VC SMB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ150CABTR-ND | 67R0151 | 48AC3203 | SMBJ150CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 600W, 150V, Bidir, Do-214Aa; Product Range Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 243 volts | 243 volts | 243 volts | |
| VBR | 167 volts | 167 volts |