24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode Single Bi-Dir 15V 600W SMB
TVS Diode Single Bi-Dir 15V 600W SMB
TVS Diode Single Bi-Dir 15V 600W SMB
TVS DIODE 15V 24.4V SMB
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMBJ Series, Bidirectional, 15 V, DO-214AA, 2, 16.7 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ15CABTR-ND | 7673769 | 7673769P | 103-SMBJ15CA | SMBJ15CA | 67R1628 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS DIODE 15V 24.4V SMB | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | |||
| VBR | 16.7 volts | 19.2 volts | 16.7 volts |