TVS DIODE 15VWM 24.4VC DO214AA Product overview: SMBJ15AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15AHE3/5B can be used for catalog matching and distributor lookup.
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 934159-SMBJ15AHE3/5B
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMBJ15
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 15VWM 24.4VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ15AHE3/5B | SMBJ15AHE3/5B-ND | 934159-SMBJ15AHE3/5B | SMBJ15AHE3/5B |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ15AHE3/5B | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |