The SMBJ-HRA Series is a high-reliability surface-mount transient voltage suppression (TVS) diode for protecting electronics against voltage transients. Packaged in a DO-214AA (SMB) case, it supports 600 W peak pulse power dissipation at 10/1000 μs. The SMBJ14CA-HRA variant has a breakdown voltage of 14.4 V to 15.9 V and clamps at 23.2 V under 15.5 A peak pulse current. Reverse leakage is ≤1 µA at 14 V. It is RoHS compliant with E3 terminations, meets MSL level 1 per J-STD-020, and operates from -65 °C to 150 °C. The device is UL recognized to ANSI/UL 497B and complies with IEC 61000-4-2 (15 kV air, 8 kV contact) and IEC 61000-4-4. Glass passivation and fast response time under 1.0 ps ensure reliable transient clamping in telecom, industrial, and consumer applications.
The SMBJ-HRA Series High-Reliability Transient Voltage Suppression (TVS) Diode from Littelfuse is an “off-the-shelf” upscreened High-Reliability TVS Diode. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HRA Series, which has undergone a 100% screen sorting process, is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. Littelfuse High-Reliability Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1300569-SMBJ14CA-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMBJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ14CA-HRA
Trans Voltage Suppressor Diode Product overview: SMBJ14CA-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ14CA-HRA can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 23.2VC DO214AA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ14CA-HRA | SMBJ14CA-HRA-ND | 1300569-SMBJ14CA-HRA | 144-SMBJ14CA-HRA | SMBJ14CA-HRA |
| Product Name | Surface Mount, 600W, High Reliability Series with 100% screen sorting process | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 23.2 volts | 23.2 volts | 23.2 volts | 23.2 volts | |
| VBR | 15.6 to 17.2 volts | 15.6 volts | 15.6 volts | 15.6 volts | |
| Configuration | Single | Single |