Win Source Part Number: 1301373-SMBJ14A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMBJ14A-QTR,SMBJ14A-
Base Product Number: SMBJ14
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 14VWM 23.2VC DO214AA
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 14VWM 23.2VC SMB Product overview: SMBJ14A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ14A-Q can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 23.2VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301373-SMBJ14A-Q | 118-SMBJ14A-QCT-ND | 144-SMBJ14A-Q | SMBJ14A-Q |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 23.2 volts | 23.2 volts | 23.2 volts | |
| VBR | 15.6 volts | 15.6 volts | 15.6 volts |