TVS DIODE 14VWM 22.9VC DO214AA Product overview: SMBJ14CD-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ14CD-M3/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1296104-SMBJ14CD-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.8V
Voltage - Clamping (Max) @ Ipp: 22.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 26.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ14CD-M3/HGIDKR,S
Base Product Number: SMBJ14
22.9V Clamp 26.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.9V Clamp 26.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.9V Clamp 26.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 14VWM 22.9VC DO214AA
TVS Diodes / ESD Suppressors 14V 600W Bidir TransZorb 3.5% Tol
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ14CD-M3/H | 1296104-SMBJ14CD-M3/H | SMBJ14CD-M3/HGIDKR-ND | SMBJ14CD-M3/H | SMBJ14CD-M3/H |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |