The SMBJ-HRA Series High-Reliability Transient Voltage Suppression (TVS) Diode from Littelfuse is an “off-the-shelf” upscreened High-Reliability TVS Diode. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HRA Series, which has undergone a 100% screen sorting process, is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. Littelfuse High-Reliability Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 15VWM 24.4VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ15CA-HRA | SMBJ15CA-HRA-ND | SMBJ15CA-HRA |
| Product Name | Surface Mount, 600W, High Reliability Series with 100% screen sorting process | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 24.4 volts | 24.4 volts | 24.4 volts |
| VBR | 16.7 to 18.5 volts | 16.7 volts | 16.7 volts |
| Configuration | Single |