24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1296010-SMBJ15D-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 17V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ15D-M3/I,SMBJ15D
Base Product Number: SMBJ15
Trans Voltage Suppressor Diode, 600W, 15V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ15D-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15D-M3/I can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24VC DO214AA
TVS DIODE 15VWM 24VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ15D-M3/IGICT-ND | 1296010-SMBJ15D-M3/I | 144-SMBJ15D-M3/I | SMBJ15D-M3/I | SMBJ15D-M3/I |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 15V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 24 volts | 24 volts | 24 volts | 24 volts | |
| VBR | 17 volts | 17 volts | 17 volts | 17 volts |