STMicroelectronics SMBJ15A-TR TVS Diode
STMicroelectronics SMBJ15A-TR TVS Diode
15V Unidirectional TVS Diode, 600W, SMB, 1.6nF Product overview: SMBJ15A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W, 1.6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, 1.6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15A-TR can be used for catalog matching and distributor lookup.
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097734-SMBJ15A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 32.5V
Peak Pulse Current(Ippm): 123A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS DIODE 15VWM 24.4VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 15 V, DO-214AA, 2, 16.7 V RoHS Compliant: Yes
DIODE, TVS, 15V, 600W, UNI, SMB, RL; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 24.4VC SMB
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 9196539 | 7147159P | 144-SMBJ15A-TR | 497-3003-1-ND | 1097734-SMBJ15A-TR | SMBJ15A-TR | 95M9066 | 94W9400 | SMBJ15A-TR |
| Product Name | TVS Diodes | TVS Diodes | 15V 600W 1.6nF TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ15A-TR | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 15 V, Do-214Aa, 2, 16.7 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 15V, 600W, Uni, Smb, Rl; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Pin Count | 2 | 2 | |||||||
| Direction | Unidirectional | Unidirectional |